The Cartridge Fuse, part number 29Y3409, is a fast-acting fuse rated for 2A and designed for use in applications with a voltage rating of up to 500VAC. It features a blow characteristic that ensures quick response to overcurrent conditions. The fuse dimensions are 6.3mm x 32mm, making it suitable for standard fuse holders. It has a high breaking capacity of up to 1500A, which allows it to safely interrupt high fault currents. The fuse is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications, including power supplies and frequency converters. The operating temperature range is from -40°C to 85°C, and it is RoHS compliant. This fuse is packaged in small boxes of 10 pieces, making it convenient for procurement.
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Schurter 8020.5071 Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 2A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes
FUSE CERAMIC 2A 500VAC 3AB 3AG
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3028-ND | 2693874 | 29Y3409 | 8020.5071 |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 2A, 500Vac; Blow Characteristic Schurter | Circuit Protection - Fuses |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | ||
| Fuse Material | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS |