SCHURTER Inc Fuses 8020.5072.G

Description
"2.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4873-ND - DigiKey
Thief River Falls, MN, United States
"2.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2.5A; Blow Characteristic Schurter - 05AC7460 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A; Blow Characteristic Schurter
05AC7460
Cartridge Fuse, Fast Acting, 2.5A; Blow Characteristic Schurter 05AC7460
CARTRIDGE FUSE, FAST ACTING, 2.5A; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5072.G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5072.G
Circuit Protection - Fuses 8020.5072.G
FUSE CERM 2.5A 500VAC 400VDC 3AB

FUSE CERM 2.5A 500VAC 400VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-4873-ND 05AC7460 8020.5072.G
Product Name Fuses Cartridge Fuse, Fast Acting, 2.5A; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers