SCHURTER Inc Fuses 8020.0608.H

Description
"40A 250V AC 80V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"40A 250V AC 80V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.0608.H-ND - DigiKey
Thief River Falls, MN, United States
"40A 250V AC 80V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"40A 250V AC 80V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Time Delay, 40A, 250Vac; Blow Characteristic Schurter - 82AC2082 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 40A, 250Vac; Blow Characteristic Schurter
82AC2082
Cartridge Fuse, Time Delay, 40A, 250Vac; Blow Characteristic Schurter 82AC2082
CARTRIDGE FUSE, TIME DELAY, 40A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 40A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-8020.0608.H-ND 82AC2082
Product Name Fuses Cartridge Fuse, Time Delay, 40A, 250Vac; Blow Characteristic Schurter
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details