SCHURTER Inc Electrical, Specialty Fuses 8020.2053

Description
30A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2053-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2053-ND
Electrical, Specialty Fuses 486-8020.2053-ND
30A 275V AC 1kV DC Fuse Cartridge Holder

30A 275V AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuse, 30A, 10.3X38Mm, Standard; Blow Characteristic Schurter - 75AH8055 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 30A, 10.3X38Mm, Standard; Blow Characteristic Schurter
75AH8055
Cartridge Fuse, 30A, 10.3X38Mm, Standard; Blow Characteristic Schurter 75AH8055
CARTRIDGE FUSE, 30A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 30A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2053
Circuit Protection - Electrical, Specialty Fuses 8020.2053
FUSE CARTRIDGE 30A 275VAC/1KVDC

FUSE CARTRIDGE 30A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2053-ND 75AH8055 8020.2053
Product Name Electrical, Specialty Fuses Cartridge Fuse, 30A, 10.3X38Mm, Standard; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers