SCHURTER Inc Electrical, Specialty Fuses 8020.2065

Description
50A 275V AC 800V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
50A 275V AC 800V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2065-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2065-ND
Electrical, Specialty Fuses 486-8020.2065-ND
50A 275V AC 800V DC Fuse Cartridge Bolt Mount

50A 275V AC 800V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 50A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8064 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 50A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8064
Cartridge Fuse, 50A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8064
CARTRIDGE FUSE, 50A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 50A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2065
Circuit Protection - Electrical, Specialty Fuses 8020.2065
FUSE CARTRIDGE 50A 275VAC/800VDC

FUSE CARTRIDGE 50A 275VAC/800VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2065-ND 75AH8064 8020.2065
Product Name Electrical, Specialty Fuses Cartridge Fuse, 50A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data