SCHURTER Inc Cartridge Fuse, 10A, 1Kv, Standard Mount; Blow Characteristic Schurter 8020.205

Description
CARTRIDGE FUSE, 10A, 1KV, STANDARD MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 10A, 1KV, STANDARD MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 10A, 1Kv, Standard Mount; Blow Characteristic Schurter - 73AH0061 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 10A, 1Kv, Standard Mount; Blow Characteristic Schurter
73AH0061
Cartridge Fuse, 10A, 1Kv, Standard Mount; Blow Characteristic Schurter 73AH0061
CARTRIDGE FUSE, 10A, 1KV, STANDARD MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

CARTRIDGE FUSE, 10A, 1KV, STANDARD MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 73AH0061
Product Name Cartridge Fuse, 10A, 1Kv, Standard Mount; Blow Characteristic Schurter
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers