SCHURTER Inc Fuses 8020.5076

Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3038-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 2693876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2693876
Cartridge Fuses 2693876
Schurter 8020.5076 Cartridge Fuse

Schurter 8020.5076 Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 8020.5076 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5076
Circuit Protection - Fuses 8020.5076
FUSE CERAMIC 6.3A 500VAC 3AB 3AG

FUSE CERAMIC 6.3A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 6.3A; Blow Characteristic Schurter - 29Y3419 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6.3A; Blow Characteristic Schurter
29Y3419
Cartridge Fuse, Fast Acting, 6.3A; Blow Characteristic Schurter 29Y3419
CARTRIDGE FUSE, FAST ACTING, 6.3A; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6.3A; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3038-ND 2693876 8020.5076 29Y3419
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 6.3A; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuses - 002625116 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers