The HCSF is a solid-state, thin-film, surface-mount fuse designed for high-current space applications, with a 3220 package and a unit weight of 0.8 g. It is rated for 63 VAC and 125 VDC, with breaking capacities of 200 A at 63 VAC or 1000 A at 125 VDC, and supports rated currents from 5 A to 15 A. The fuse is quick-acting, features a SnPb finish, is 100% X-ray checked, and operates from -50 °C to 125 °C. It meets MSL 1 moisture sensitivity, climatic category 55/125/56, and is qualified according to ESCC Generic Specification 4008 and Detail Specification 4008/002. Packaging is in blister tape on reels per IEC 60286-3 Type 2a.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | HCSF |
| Product Name | Solid State, Thin Film, SMD 3220 Fuse for High Current Space Application, ESCC QPL Listed |
| Fuse Material | Ceramic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Operating Temperature | -50 C (-58 F) |