SCHURTER Inc Fuses 8020.5073.G

Description
"3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4168-ND - DigiKey
Thief River Falls, MN, United States
"3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 8020.5073.G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5073.G
Circuit Protection - Fuses 8020.5073.G
FUSE CERM 3.15A 500VAC 400VDC

FUSE CERM 3.15A 500VAC 400VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter - 05AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter
05AC7461
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter 05AC7461
CARTRIDGE FUSE, FAST ACTING, 3.15A; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.15A; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-4168-ND 8020.5073.G 05AC7461
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110424 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details