SCHURTER Inc Fuses 8020.0604.H.PT

Description
"15A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"15A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.0604.H.PT-ND - DigiKey
Thief River Falls, MN, United States
"15A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"15A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Schurter - 82AC2075 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Schurter
82AC2075
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Schurter 82AC2075
CARTRIDGE FUSE, TIME DELAY, 15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-8020.0604.H.PT-ND 82AC2075
Product Name Fuses Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Schurter
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details