SCHURTER Inc Electrical, Specialty Fuses 8020.2051

Description
15A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2051-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2051-ND
Electrical, Specialty Fuses 486-8020.2051-ND
15A 275V AC 1kV DC Fuse Cartridge Holder

15A 275V AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2051
Circuit Protection - Electrical, Specialty Fuses 8020.2051
FUSE CARTRIDGE 15A 275VAC/1KVDC

FUSE CARTRIDGE 15A 275VAC/1KVDC

Supplier's Site
Cartridge Fuse, 15A, 10.3X38Mm, Standard; Blow Characteristic Schurter - 75AH8053 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 15A, 10.3X38Mm, Standard; Blow Characteristic Schurter
75AH8053
Cartridge Fuse, 15A, 10.3X38Mm, Standard; Blow Characteristic Schurter 75AH8053
CARTRIDGE FUSE, 15A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 15A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.2051-ND 8020.2051 75AH8053
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, 15A, 10.3X38Mm, Standard; Blow Characteristic Schurter
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-4247-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details