SCHURTER Inc Fuses 8020.5082

Description
25A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
25A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3326-ND - DigiKey
Thief River Falls, MN, United States
25A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

25A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter - 05AC7474 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter
05AC7474
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter 05AC7474
CARTRIDGE FUSE, FAST ACTING, 25A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 25A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5082 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5082
Circuit Protection - Fuses 8020.5082
FUSE CERAMIC 25A 440VAC 63VDC

FUSE CERAMIC 25A 440VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3326-ND 05AC7474 8020.5082
Product Name Fuses Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRX 90 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 90 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details