Miniature fuse with a 5 x 20 mm glass tube and copper alloy nickel-plated endcaps, rated for 220 VAC and quick-acting F characteristic, designed for circuit protection in industrial applications. It meets IEC 60068-2-6, IEC 60068-2-27, IEC 60068-2-29, and IEC 60068-2-11 standards for vibration, shock, and salt mist resistance, with an operational temperature range of -40 °C to 70 °C and climatic category 40/070/56. Breaking capacity is 60 A at 220 VAC, and it complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Unit weight is 1.2 g and it is packaged in small box packs of 10 pcs.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | D1 |
| Product Name | Miniature Fuse, 5 x 20 mm, Quick-Acting F, 220 VAC |
| Fuse Type | Miniature |
| Fuse Material | Glass |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |