SCHURTER Inc Miniature Fuse, 5 x 20 mm, Quick-Acting F, L, 250 VAC FSF 5x20

Description
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
Request a Quote
Description
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSF 5x20 is a miniature, quick-acting glass tube fuse rated for 250 VAC with breaking capacities of 35 A or 100 A, depending on current rating. It measures 5.1 ±0.6 mm in diameter and 20 ±0.5 mm in length, with copper alloy endcaps nickel-plated. The fuse operates in ambient temperatures from -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 228.14. It meets RoHS, REACH, China RoHS, CE, and UKCA requirements. The fuse is suitable for primary protection in industrial equipment and certified by VDE, UL, CCC, CQC, and METI. Unit weight is 0.92 g.

Datasheet Summary
Powered by GS/AI

The FSF 5x20 is a miniature, quick-acting glass tube fuse rated for 250 VAC with breaking capacities of 35 A or 100 A, depending on current rating. It measures 5.1 ±0.6 mm in diameter and 20 ±0.5 mm in length, with copper alloy endcaps nickel-plated. The fuse operates in ambient temperatures from -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA22.2 No. 228.14. It meets RoHS, REACH, China RoHS, CE, and UKCA requirements. The fuse is suitable for primary protection in industrial equipment and certified by VDE, UL, CCC, CQC, and METI. Unit weight is 0.92 g.

Suppliers

Company
Product
Description
Supplier Links
Miniature Fuse, 5 x 20 mm, Quick-Acting F, L, 250 VAC - FSF 5x20 - SCHURTER Inc
Santa Rosa, CA, United States
Miniature Fuse, 5 x 20 mm, Quick-Acting F, L, 250 VAC
FSF 5x20
Miniature Fuse, 5 x 20 mm, Quick-Acting F, L, 250 VAC FSF 5x20
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment

Description

  • IEC Standard Fuse
  • L = Low Breaking Capacity (Glass Tube)

Applications

  • Primary Protection in Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number FSF 5x20
Product Name Miniature Fuse, 5 x 20 mm, Quick-Acting F, L, 250 VAC
Fuse Type Miniature
Fuse Material Glass
Approvals / Standards RoHS; UL; IEC; VDE
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8414TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-0031.8513TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-2758-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 486-4260-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers