SCHURTER Inc Fuses 8020.5067

Description
"800mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"800mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5067-ND - DigiKey
Thief River Falls, MN, United States
"800mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"800mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 2693872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2693872
Cartridge Fuses 2693872
Schurter 8020.5067 Cartridge Fuse

Schurter 8020.5067 Cartridge Fuse

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
8020.5067
Circuit Protection - Fuses 8020.5067
FUSE CERM 800MA 500VAC/VDC 3AB

FUSE CERM 800MA 500VAC/VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 0.8A, 500V; Blow Characteristic Schurter - 84AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 500V; Blow Characteristic Schurter
84AC6152
Cartridge Fuse, Fast Acting, 0.8A, 500V; Blow Characteristic Schurter 84AC6152
CARTRIDGE FUSE, FAST ACTING, 0.8A, 500V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.8A, 500V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 486-8020.5067-ND 2693872 8020.5067 84AC6152
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.8A, 500V; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details