The OMF 250 is a surface mount fuse for primary protection on SMD PCBs, measuring 11 mm × 4.6 mm, with a rated voltage of 250 VAC/DC and a breaking capacity of 100 A. It features a quick-acting F characteristic and is rated for currents from 0.25 A to 4 A. Operating temperature range is -55 °C to 125 °C, with climatic category 55/125/21. The housing is UL 94V-0 thermoplastic, terminals are tin-plated copper alloy, and it supports reflow and wave soldering. It complies with IEC 60127-4, UL 248-14, and CSA22.2 No. 248.14, and is suitable for IEC/UL 62368-1 applications. Certified by VDE and UL, it meets RoHS, UKCA, China RoHS, and REACH. Moisture sensitivity level is MSL 1 per J-STD-020, and weight is 0.36 g.
Description
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | OMF 250 |
| Product Name | Surface Mount Fuse, 11 x 4.6 mm, Quick-Acting F, 250 VAC, 250 DC |
| Fuse Material | Plastic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC; VDE |
| Features | Fast Acting |