SCHURTER Inc Fuses 8020.0602.H

Description
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.0602.H-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 577302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
577302
Cartridge Fuses 577302
Schurter 8020.0602.H Cartridge Fuse

Schurter 8020.0602.H Cartridge Fuse

Supplier's Site
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter - 82AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter
82AC2070
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter 82AC2070
CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.0602.H-ND 577302 82AC2070
Product Name Fuses Cartridge Fuses Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 500 amps
Fuse Material Ceramic; Ceramic Tube
Unlock Full Specs
to access all available technical data