SCHURTER Inc Fuses 8020.5068.G

Description
"1A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4156-ND - DigiKey
Thief River Falls, MN, United States
"1A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 8304259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8304259
Cartridge Fuses 8304259
Schurter 8020.5068.G Cartridge Fuse

Schurter 8020.5068.G Cartridge Fuse

Supplier's Site
Cartridge Fuses - 8304259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8304259P
Cartridge Fuses 8304259P
Schurter 8020.5068.G Cartridge Fuse

Schurter 8020.5068.G Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1738064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1738064
Cartridge Fuses 1738064
Schurter 8020.5068.G Cartridge Fuse

Schurter 8020.5068.G Cartridge Fuse

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 500Vac; Blow Characteristic Schurter - 05AC7456 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 500Vac; Blow Characteristic Schurter
05AC7456
Cartridge Fuse, Fast Acting, 1A, 500Vac; Blow Characteristic Schurter 05AC7456
CARTRIDGE FUSE, FAST ACTING, 1A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5068.G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5068.G
Circuit Protection - Fuses 8020.5068.G
FUSE CERM 1A 500VAC 500VDC 3AB

FUSE CERM 1A 500VAC 500VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 486-4156-ND 8304259 8304259P 05AC7456 8020.5068.G
Product Name Fuses Cartridge Fuses Cartridge Fuses Cartridge Fuse, Fast Acting, 1A, 500Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110476 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Solar PV Fuses - PV630 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers