SCHURTER Inc Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| Description Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material | |
| Description Compact IEC C14 Appliance Inlet with Filter Appliance Inlet Protection class I Line filter in standard and medical version Screw-on or snap-in mounting Flexible wire Unique Selling Proposition Ultra... | |
| Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation... | |
| Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in... | |
| Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Component: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1... | |
| Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size... | |
| Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions | |
| Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable | |
| Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter),... | |
| Description Drop-in type Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material | |
| Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II | |
| Description Panel mount, Screw-on mounting rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other versions on request Article... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the... | |
| Description Panel mount: Screw-on from front side, Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC... | |
| Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling... | |
| Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with... | |
| Description Panel mount: Screw-on from front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter... | |
| Description Panel mount: Screw-on from front side Appliance Inlet, Protection class I Fuseholder for fuse-links 5 x 20 mm Meets the requirements of IEC 60335-1 for appliances in unattended use. | |
| Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet... | |
| Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54... | |
| Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets... | |
| Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC... | |
| Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the... | |
| Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole Quick connect terminals 4.8 x... | |
| Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version,... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel),... | |
| Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter... | |
| Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector... | |
| Description Panel mount: Screw-on mounting front side Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Complete set consisting of appliance inlet and outlet Mating connector... | |
| Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB... | |
| Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole For PCB mounting Characteristics Ultra-compact design All single elements... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on mounting, front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect Newly available variants corresponding to V-Lock mating cordset. The... | |
| Description Panel mount: Screw-on mounting, Front Side 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned... | |
| Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on... | |
| Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Contacts and terminals gold-plated Solder terminals | |
| Description Panel mount: Screw-on mounting, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Available in black and white Unique Selling Proposition Variants made from plant-based... | |
| Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class I, Solder / Quick Connect | |
| Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Solder terminals in horizontal or vertical orientation... | |
| Description Panel mount: Screw-on mounting, rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting | |
| Description Panel mount: Screw-on or snap-in mounting front side 2 Functions: Appliance Inlet Protection class II, Line filter in standard and medical version Solder / Quick Connect Characteristics Compact high... | |
| Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version... | |
| Description Panel mount: Screw-on version from front or rear side, Screws with sealing are included 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole Quick connect... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole Meets... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder /... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 4.8 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet, Protection class I Line Switch, 2 pole Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch... | |
| Description Panel mount: Snap-in or screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,... | |
| Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under... | |
| Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-3 Hot plug rated for disconnecting under... | |
| Description Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other... | |
| Description Panel mount: Snap-in or screw-on mounting, front side Snap-in version with 1- or 2-pole line switch available Screw-on version only with 2-pole line switch Meets the requirements of IEC... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting Other versions on request Types for enhanced glow wire... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into... | |
| Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole Quick connect terminal 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated... | |
| Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole... | |
| Description Panel mount: Snap-in version front side 4 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,... | |
| Description Panel mount: Snap-in version rear-side 2 Functions: Appliance Inlet Protection class I, with EMC-shield Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are... | |
| Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design... | |
| Description Panel mount: Snap-in version, front side 1 Function Appliance Inlet, Pin temperature 70 °C Protection class I Solder terminals Characteristics Designed for standard applications Suitable for use in equipment... | |
| Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / quick-connect / screw / PCB Newly available variants corresponding to... | |
| Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to... | |
| Description Panel mount: Snap-in version, front side 2 - 5 Functions: Appliance Inlet, Protection class I, Outlet, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... | |
| Description Panel mount: Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals | |
| Description Panel mount: Snap-in version, front side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect | |
| Description Panel mount: Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid... | |
| Description Panel mount: Snap-in version, front side Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC... | |
| Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for... | |
| Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household... | |
| Description Panel mount: Splitpanel (sandwich) or snap-in version front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Unique Selling Proposition Complete... | |
| Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets... | |
| Description Panel mount Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect Characteristics Contact pins are turned from solid material | |
| Description Pin temperature 70 °C, Protection class I, Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10... | |
| Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot... | |
| Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot... | |
| Description Rewireable plug for cable 90° entry: Screwing cable terminal 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Screw clamps Characteristics Suitable for use in equipment according... | |
| Description Screw-on mounting front side Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Safety of electrical appliances for household and similar purposes. Meets the requirements for... | |
| Description Solder: for cable mounting:, Data and Signal transfer Data and Signal Connectors 4-pole, insulated, straight Characteristics Does not comply with the JAP or BPO standard | |
| Description Stand alone module 1 Function: of 4 outlets,, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Stand alone module 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered Line Switch Fuseholder with fuse and neon indicator Version with line filter 6A |