SCHURTER Inc Fuses 8020.5083

Description
32A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
32A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3327-ND - DigiKey
Thief River Falls, MN, United States
32A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

32A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter - 05AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter
05AC7476
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter 05AC7476
CARTRIDGE FUSE, FAST ACTING, 32A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:32A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 32A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:32A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5083 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5083
Circuit Protection - Fuses 8020.5083
FUSE CERAMIC 32A 440VAC 63VDC

FUSE CERAMIC 32A 440VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3327-ND 05AC7476 8020.5083
Product Name Fuses Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details