SCHURTER Inc Cartridge Fuse, 10A, 1Kv, Pcb Mount; Blow Characteristic Schurter 8020.209

Description
CARTRIDGE FUSE, 10A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 10A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 10A, 1Kv, Pcb Mount; Blow Characteristic Schurter - 73AH0062 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 10A, 1Kv, Pcb Mount; Blow Characteristic Schurter
73AH0062
Cartridge Fuse, 10A, 1Kv, Pcb Mount; Blow Characteristic Schurter 73AH0062
CARTRIDGE FUSE, 10A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

CARTRIDGE FUSE, 10A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2090
Circuit Protection - Electrical, Specialty Fuses 8020.2090
FUSE CARTRIDGE 10A 275VAC/1KVDC

FUSE CARTRIDGE 10A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 73AH0062 8020.2090
Product Name Cartridge Fuse, 10A, 1Kv, Pcb Mount; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N2TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1831-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details