SCHURTER Inc Circuit Protection - Fuses 8020.5068.PT

Description
Win Source Part Number: 1030955-8020.5068.PT Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 1.5 Standard Package: 100 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.270" Dia x 1.291" L (6.85mm x 32.80mm) Alternative Parts (Cross-Reference): 0643R1250-02; TR2-S505H-V-1.25-R; 0697W1250-01; 0697W1250-02; 8020.5069.PT; TR2-S505H-V-800-R802 0.5068.PT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-3023 Base Product Number: 8020.5068 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1030955-8020.5068.PT Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 1.5 Standard Package: 100 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.270" Dia x 1.291" L (6.85mm x 32.80mm) Alternative Parts (Cross-Reference): 0643R1250-02; TR2-S505H-V-1.25-R; 0697W1250-01; 0697W1250-02; 8020.5069.PT; TR2-S505H-V-800-R802 0.5068.PT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-3023 Base Product Number: 8020.5068 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1030955-8020.5068.PT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1030955-8020.5068.PT
Circuit Protection - Fuses 1030955-8020.5068.PT
Win Source Part Number: 1030955-8020.5068.PT Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 1.5 Standard Package: 100 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.270" Dia x 1.291" L (6.85mm x 32.80mm) Alternative Parts (Cross-Reference): 0643R1250-02; TR2-S505H-V-1.25-R; 0697W1250-01; 0697W1250-02; 8020.5069.PT; TR2-S505H-V-800-R802 0.5068.PT.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-3023 Base Product Number: 8020.5068 Approval Agency: cURus

Win Source Part Number: 1030955-8020.5068.PT
Category: Circuit Protection>Fuses
Series: SHF 6.3x32
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 1.5
Standard Package: 100
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.270" Dia x 1.291" L (6.85mm x 32.80mm)
Alternative Parts (Cross-Reference): 0643R1250-02; TR2-S505H-V-1.25-R; 0697W1250-01; 0697W1250-02; 8020.5069.PT; TR2-S505H-V-800-R8020.5068.PT.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3023
Base Product Number: 8020.5068
Approval Agency: cURus

Buy Now Datasheet
Fuses - 486-3023-ND - DigiKey
Thief River Falls, MN, United States
"1A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
1A 500V Circuit Protection Fuse
139-8020.5068.PT
1A 500V Circuit Protection Fuse 139-8020.5068.PT
Fuse Miniature Fast Acting 1A 500V Axial 6.3 X 32mm Ceramic Bulk cULus Product overview: 8020.5068.PT from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-8020.5068.PT can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 1A 500V Axial 6.3 X 32mm Ceramic Bulk cULus Product overview: 8020.5068.PT from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-8020.5068.PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Axial, 1A, Fast Acting; Fuse Current Schurter - 29Y3404 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1A, Fast Acting; Fuse Current Schurter
29Y3404
Fuse, Axial, 1A, Fast Acting; Fuse Current Schurter 29Y3404
FUSE, AXIAL, 1A, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:500V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 1A, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:500V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 8020.5068.PT
FUSE CERAMIC 1A 500VAC 3AB 3AG

FUSE CERAMIC 1A 500VAC 3AB 3AG

Supplier's Site
Fuse - 88158686 - Radwell International
Willingboro, NJ, United States
FUSE, AXIAL, 1A, FAST ACTING, 500V AC, 6X32MM, 3AG, CERAMIC. FREE 2 YEAR RADWELL WARRANTY

FUSE, AXIAL, 1A, FAST ACTING, 500V AC, 6X32MM, 3AG, CERAMIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1030955-8020.5068.PT 486-3023-ND 139-8020.5068.PT 29Y3404 8020.5068.PT 88158686
Product Name Circuit Protection - Fuses Fuses 1A 500V Circuit Protection Fuse Fuse, Axial, 1A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses Fuse
Mounting Through Hole Through Hole Solderable (with leads)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts 500 volts
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers