The DRM-A is a surface mount fuse designed for printed circuit board mounting, with a ceramic housing and gold-plated nickel terminals, measuring 3 x 10.1 mm. It is rated for 250 VAC and 125 VDC, with a breaking capacity of 100 A to 200 A depending on variant, and operates across a temperature range of -55 °C to 125 °C. The fuse is quick-acting (F characteristic), with defined interruption at 1.7 times rated current and low melting I²t values. It is impermeable to potting compounds, qualified for high altitude operation, and meets MSL 1 moisture sensitivity levels. The product is solderable via reflow or wave, complies with UL 248-14 and IEC/UL 62368-1, and carries CE, UKCA, RoHS, China RoHS, halogen-free, and REACH declarations. It is used in avionics and ground equipment applications.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | DRM-A |
| Product Name | Surface Mount Fuse, 3 x 10.1 mm, Quick-Acting F, 250 VAC, 125 VDC |
| Fuse Material | Ceramic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |