SCHURTER Inc Electrical, Specialty Fuses 8020.2056

Description
25A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 275V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2056-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2056-ND
Electrical, Specialty Fuses 486-8020.2056-ND
25A 275V AC 1kV DC Fuse Cartridge Holder

25A 275V AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuse, 25A, 10.3X38Mm, Standard; Blow Characteristic Schurter - 75AH8058 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 25A, 10.3X38Mm, Standard; Blow Characteristic Schurter
75AH8058
Cartridge Fuse, 25A, 10.3X38Mm, Standard; Blow Characteristic Schurter 75AH8058
CARTRIDGE FUSE, 25A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 25A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2056
Circuit Protection - Electrical, Specialty Fuses 8020.2056
FUSE CARTRIDGE 25A 275VAC/1KVDC

FUSE CARTRIDGE 25A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2056-ND 75AH8058 8020.2056
Product Name Electrical, Specialty Fuses Cartridge Fuse, 25A, 10.3X38Mm, Standard; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002241004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details