The FST 5x20 Pigtail is a miniature time-lag fuse with a glass tube and low breaking capacity, designed for primary protection on PCBs with pulse-shaped continuous currents. It has a physical size of 5.4 mm in diameter and 22.5 mm in length, with axial tin-plated copper leads. Rated for 250 VAC, it supports currents from 0.05 A to 20 A and has a breaking capacity of 35 A for currents up to 6.3 A, and 10 times the rated current for higher ratings. The fuse meets IEC 60127-2, UL 248-14, and CSA22.2 No. 248.14 standards, and complies with CE, UKCA, RoHS, China RoHS, and REACH directives. It operates from -55 °C to 125 °C and is certifiable under UL UR File No. E41599.
Description
Unique Selling Proposition
Applications
Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse Withstand Voltage
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | FST 5x20 Pigtail |
| Product Name | Miniature Fuse with Pigtail, 5.4 x 22.5 mm, Time-Lag T, L, 250 VAC |
| Fuse Type | Miniature |
| Fuse Material | Glass |
| Mounting | Solderable (with leads) |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |