SCHURTER Inc Electrical, Specialty Fuses 8020.2055

Description
50A 275V AC 800V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 275V AC 800V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2055-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2055-ND
Electrical, Specialty Fuses 486-8020.2055-ND
50A 275V AC 800V DC Fuse Cartridge Holder

50A 275V AC 800V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2055
Circuit Protection - Electrical, Specialty Fuses 8020.2055
FUSE CARTRIDGE 50A 275VAC/800VDC

FUSE CARTRIDGE 50A 275VAC/800VDC

Supplier's Site
Cartridge Fuse, 50A, 10.3X38Mm, Standard; Blow Characteristic Schurter - 75AH8057 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 50A, 10.3X38Mm, Standard; Blow Characteristic Schurter
75AH8057
Cartridge Fuse, 50A, 10.3X38Mm, Standard; Blow Characteristic Schurter 75AH8057
CARTRIDGE FUSE, 50A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 50A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.2055-ND 8020.2055 75AH8057
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, 50A, 10.3X38Mm, Standard; Blow Characteristic Schurter
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110427 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers