SCHURTER Inc Fuses 8020.5079

Description
12.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
12.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3323-ND - DigiKey
Thief River Falls, MN, United States
12.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

12.5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter - 05AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter
05AC7468
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter 05AC7468
CARTRIDGE FUSE, FAST ACTING, 12.5A; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12.5A; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5079 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5079
Circuit Protection - Fuses 8020.5079
FUSE CERAMIC 12.5A 500VAC 400VDC

FUSE CERAMIC 12.5A 500VAC 400VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3323-ND 05AC7468 8020.5079
Product Name Fuses Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data