The AMO 10.3x38 is a quick-acting fuse designed for electric vehicle applications, rated for up to 800 VDC and currents from 10 A to 50 A, with a breaking capacity of 20 kA at 800 VDC (or 750 VDC for 40 A and 50 A variants). It is available in screw-on mounting (axial or PCB terminal) configurations, with a physical length of 38 mm and a weight of 13.6 g. The fuse operates within an ambient temperature range of -40 °C to 125 °C and meets IEC/UL 62368-1, UL UR E184831, CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH compliance. soldering compatibility includes reflow and wave processes with validated thermal resistance up to 260 °C for 5 seconds.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | AMO 10.3x38 |
| Product Name | EV Fuse 10.3 x 38 mm, 800 VDC, up to 50 A |
| Fuse Material | Ceramic |
| Mounting |
PCB/THT, Screw |
| Approvals / Standards | RoHS; UL; IEC |
| Operating Temperature | -40 C (-40 F) |