Surface mount fuse for PCB applications, rated for 63 VAC and 63 VDC, with a quick-acting F characteristic and a breaking capacity of 50 A. The fuse measures 7.4 mm by 3.1 mm and is directly solderable using reflow or wave methods. It operates across a rated current range of 0.063 A to 10 A, with an ambient temperature range of -40 °C to 125 °C and a moisture sensitivity level of MSL 1. The housing is thermoplastic rated UL 94V-0, and terminals are tin-plated copper alloy. The part complies with UL 248-14, CSA22.2 No. 248.14, and IEC/UL 62368-1, and meets RoHS, REACH, and China RoHS directives.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | OMF 63 |
| Product Name | Surface Mount Fuse, 7.4 x 3.1 mm, Quick-Acting F, 63 VAC, 63 VDC |
| Fuse Material | Plastic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |