SCHURTER Inc Fuse DTIII 500V DTIII 500V

Description
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
Request a Quote
Description
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTIII 500V is a ceramic-housed fuse rated for 500 VAC with a breaking capacity of 50 kA, designed for overload and short-circuit protection. It has a gG time-delay characteristic, conforms to IEC 60269, and includes a colored indicator. The fuse body is constructed with brass metal components. Available rated currents are 32 A, 35 A, 40 A, 50 A, and 63 A, each identified by a distinct color. The physical dimensions and mounting style are not specified.

Datasheet Summary
Powered by GS/AI

The DTIII 500V is a ceramic-housed fuse rated for 500 VAC with a breaking capacity of 50 kA, designed for overload and short-circuit protection. It has a gG time-delay characteristic, conforms to IEC 60269, and includes a colored indicator. The fuse body is constructed with brass metal components. Available rated currents are 32 A, 35 A, 40 A, 50 A, and 63 A, each identified by a distinct color. The physical dimensions and mounting style are not specified.

Suppliers

Company
Product
Description
Supplier Links
Fuse DTIII 500V - DTIII 500V - SCHURTER Inc
Santa Rosa, CA, United States
Fuse DTIII 500V
DTIII 500V
Fuse DTIII 500V DTIII 500V
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269

Description

  • Operation full range cable defensive fuses
  • Over-load and short-circuit protection
  • Colored characteristic detector in the middle
  • Characteristic gG
  • According to IEC 269
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number DTIII 500V
Product Name Fuse DTIII 500V
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2551-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-0031.8413DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1977-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-2562-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details