SCHURTER Inc Fuses 8020.5083.G

Description
SHF 6.3X32 FUSE F 32A
Request a Quote Datasheet
Description
SHF 6.3X32 FUSE F 32A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5083.G-ND - DigiKey
Thief River Falls, MN, United States
SHF 6.3X32 FUSE F 32A

SHF 6.3X32 FUSE F 32A

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter - 05AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter
05AC7477
Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter 05AC7477
CARTRIDGE FUSE, FAST ACTING, 32A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:32A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 32A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:32A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-8020.5083.G-ND 05AC7477
Product Name Fuses Cartridge Fuse, Fast Acting, 32A, 440Vac; Blow Characteristic Schurter
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002315403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers