SCHURTER Inc Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal
Description Panel mount Screw-on mounting front side 1 Function: Connector, Pin temperature 70 °C, Protection class I Solder terminals
Description Panel mount Screw-on mounting front side Connector shuttered, Protection class I, Pin temperature 70 °C Solder / Quick Connect
Description Panel mount Snap-in version, front side 1 Function: Connector shuttered, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to...
Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with...
Description Panel mount: Screw-on mounting rear-side 1 Function Connector, Pin temperature 70 °C, protection class I or II For PCB mounting Other versions on request For protection class II
Description Panel mount: Screw-on mounting, front side 1 Function: Connector, Pin temperature 70 °C, protection class I or II Solder / Quick Connect
Description Panel mount: Screw-on mounting, front side Connector, Pin temperature 70 °C protection class I or II Solder / Quick Connect / PCB Terminal
Description Panel mount: Snap-in version front side: IEC Outlet type J, Pin temperature -25 °C to 70 °C, Protection class I Ideal for smart PDU and UPS applications Pre-assembled light...
Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for...
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the...
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic...
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and...
Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for...
Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling...
Description Panel mount: Snap-in version, front side Connector, Pin temperature 70 °C, Protection class I Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm² IDC terminals acc. to IEC 60998-2-3 for solid wires Unique...
Description Panel mount: Snap-in, Front Side 1 Function: Line Outlet, Protection class II Solder Characteristics Designed for standard applications
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor...
Description Panel mount: Snap-in, Front Side Line Outlet tamper resistant, Protection class I Version with insulation walls between terminals designed for use in power distribution units for household and commercial...
Description Panel mount: Snap-in, Front Side Version with insulation walls between terminals designed for use in power distribution units for household and commercial furnishings required to meet the UL 962...
Description Panel mount Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Quick connect terminals
Description Panel mount Snap-in version front side Module of 2 outlets Pin temperature 70 °C, Protection class I QC 6.3 x 0.8 mm Characteristics Suitable for use in equipment according...
Description Snap-in or screw-on mounting, front side: Connector, Pin temperature 70 °C Protection class I V-Lock, P-Lock and Twylock compatible Safety of electrical appliances for household and similar purposes. Meets...
Description Snap-in, front side: Connector, Pin temperature 70 °C Protection class I V-Lock Quick connect terminals Unique Selling Proposition Terminal cross version of 4797 along Characteristics Suitable for use in...
Description Stand alone module 1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL...
Description Stand alone module 1 Function: of 4 outlets,, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Stand alone module 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered Line Switch Fuseholder with fuse and neon indicator Version with line filter 6A