SCHURTER Inc Circuit Protection - Fuses 8020.5077.G

Description
Win Source Part Number: 1200838-8020.5077.G Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Voltage Rating - DC: 400 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 120 Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-4169 Base Product Number: 8020.5077 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1200838-8020.5077.G Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Voltage Rating - DC: 400 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 120 Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-4169 Base Product Number: 8020.5077 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1200838-8020.5077.G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1200838-8020.5077.G
Circuit Protection - Fuses 1200838-8020.5077.G
Win Source Part Number: 1200838-8020.5077.G Category: Circuit Protection>Fuses Series: SHF 6.3x32 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Voltage Rating - DC: 400 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 120 Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-4169 Base Product Number: 8020.5077 Approval Agency: cURus

Win Source Part Number: 1200838-8020.5077.G
Category: Circuit Protection>Fuses
Series: SHF 6.3x32
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 400 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 120
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 8 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-4169
Base Product Number: 8020.5077
Approval Agency: cURus

Buy Now Datasheet
Cartridge Fuses - 8304287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8304287
Cartridge Fuses 8304287
Schurter 8020.5077.G Cartridge Fuse

Schurter 8020.5077.G Cartridge Fuse

Supplier's Site
Fuses - 486-4169-ND - DigiKey
Thief River Falls, MN, United States
"8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 8A, 500Vac; Blow Characteristic Schurter - 05AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 8A, 500Vac; Blow Characteristic Schurter
05AC7465
Cartridge Fuse, Fast Acting, 8A, 500Vac; Blow Characteristic Schurter 05AC7465
CARTRIDGE FUSE, FAST ACTING, 8A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 8A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 8020.5077.G
FUSE CERM 8A 500VAC 400VDC 3AB

FUSE CERM 8A 500VAC 400VDC 3AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1200838-8020.5077.G 8304287 486-4169-ND 05AC7465 8020.5077.G
Product Name Circuit Protection - Fuses Cartridge Fuses Fuses Cartridge Fuse, Fast Acting, 8A, 500Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Mounting Holder
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts 500 volts
Rated Current 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data