SCHURTER Inc Fuses 7100.1063.13

Description
630mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet
Description
630mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-5945-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

630mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 7100.1063.13 - 1027420-7100.1063.13 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 7100.1063.13
1027420-7100.1063.13
Fuses - 7100.1063.13 1027420-7100.1063.13
Manufacturer: Schurter Inc. Win Source Part Number: 1027420-7100.1063.13 Packaging: Bulk Current Rating: 630mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: cURus Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.453" L x 0.197" W x 0.315" H (11.50mm x 5.00mm x 8.00mm) Nominal Melting - I2t: 0.1 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1027420-7100.1063.13
Packaging: Bulk
Current Rating: 630mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: cURus
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.453" L x 0.197" W x 0.315" H (11.50mm x 5.00mm x 8.00mm)
Nominal Melting - I2t: 0.1
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.63A 250V Circuit Protection Fuse
139-7100.1063.13
0.63A 250V Circuit Protection Fuse 139-7100.1063.13
Fast Acting Fuse 0.63A 250V Radial 11.5mm Thermoplastic Product overview: 7100.1063.13 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-7100.1063.13 can be used for catalog matching and distributor lookup.

Fast Acting Fuse 0.63A 250V Radial 11.5mm Thermoplastic Product overview: 7100.1063.13 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-7100.1063.13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 7100.1063.13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7100.1063.13
Circuit Protection - Fuses 7100.1063.13
FUSE BOARD MNT 630MA 250VAC/VDC

FUSE BOARD MNT 630MA 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-5945-ND 1027420-7100.1063.13 139-7100.1063.13 7100.1063.13
Product Name Fuses Fuses - 7100.1063.13 0.63A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details