SCHURTER Inc Fuses 8020.5069

Description
"1.25A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.25A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3024-ND - DigiKey
Thief River Falls, MN, United States
"1.25A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.25A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 8020.5069 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5069
Circuit Protection - Fuses 8020.5069
FUSE CERM 1.25A 500VAC 3AB 3AG

FUSE CERM 1.25A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1.25A; Blow Characteristic Schurter - 29Y3405 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.25A; Blow Characteristic Schurter
29Y3405
Cartridge Fuse, Fast Acting, 1.25A; Blow Characteristic Schurter 29Y3405
CARTRIDGE FUSE, FAST ACTING, 1.25A; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.25A; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3024-ND 8020.5069 29Y3405
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.25A; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data