SCHURTER Inc Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Description Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size...
Description Cord Connector: Screw-on mounting 1 Function: Connector, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR...
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function: Connector, Pin temperature 70 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter),...
Description Drop-in type Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
Description Panel mount: Screw-on from front side Appliance Inlet, Protection class I Fuseholder for fuse-links 5 x 20 mm Meets the requirements of IEC 60335-1 for appliances in unattended use.
Description Panel mount: Screw-on mounting, Front Side 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned...
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class I, Solder / Quick Connect
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Solder terminals in horizontal or vertical orientation...
Description Panel mount: Screw-on mounting, rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Panel mount: Snap-in version, front side 1 Function Appliance Inlet, Pin temperature 70 °C Protection class I Solder terminals Characteristics Designed for standard applications Suitable for use in equipment...
Description Panel mount: Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals
Description Panel mount: Snap-in version, front side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Description Panel mount: Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid...
Description Panel mount: Snap-in version, front side Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC...
Description Panel mount: Splitpanel (sandwich) or snap-in version front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Unique Selling Proposition Complete...
Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets...
Description Panel mount Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect Characteristics Contact pins are turned from solid material

Next >>