ASO 10.3X38 -- MIDGET FUSE, 10.3 X 38 MM, 1000 VDC, PHOTOVOLTAIC, GPV
SCHURTER IncMidget Fuse, 10.3 x 38 mm, 1000 VDC, Photovoltaic, gPVASO 10.3x38
Description
Description
Meets the new UL and IEC photovoltaic standards
UL Recognized for 1000 VDC
High breaking capacity of 20 kA @ 1000 VDC
Low min. interrupting rating of 1.35 x In
Meets the requirements of IEC 61730-2 for PV module safety
Applications
Photovoltaic applications
Inverters
Battery charge controllers
In-line protection
String fuses
SCHURTER Inc
Done
Request a Quote
Email Supplier
Datasheet
Description
Description
Meets the new UL and IEC photovoltaic standards
UL Recognized for 1000 VDC
High breaking capacity of 20 kA @ 1000 VDC
Low min. interrupting rating of 1.35 x In
Meets the requirements of IEC 61730-2 for PV module safety
Applications
Photovoltaic applications
Inverters
Battery charge controllers
In-line protection
String fuses
Midget Fuse, 10.3 x 38 mm, 1000 VDC, Photovoltaic, gPV
ASO 10.3x38
Midget Fuse, 10.3 x 38 mm, 1000 VDC, Photovoltaic, gPV
ASO 10.3x38
Description
Meets the new UL and IEC photovoltaic standards
UL Recognized for 1000 VDC
High breaking capacity of 20 kA @ 1000 VDC
Low min. interrupting rating of 1.35 x In
Meets the requirements of IEC 61730-2 for PV module safety
Applications
Photovoltaic applications
Inverters
Battery charge controllers
In-line protection
String fuses
Description
Meets the new UL and IEC photovoltaic standards
UL Recognized for 1000 VDC
High breaking capacity of 20 kA @ 1000 VDC
Low min. interrupting rating of 1.35 x In
Meets the requirements of IEC 61730-2 for PV module safety
Applications
Photovoltaic applications
Inverters
Battery charge controllers
In-line protection
String fuses
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Fuses
Product Number
ASO 10.3x38
Product Name
Midget Fuse, 10.3 x 38 mm, 1000 VDC, Photovoltaic, gPV