SCHURTER Inc Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC A12FA 250V

Description
Description High breaking capacity Current ratings above 12.5 A not China-RoHS compliant Applications Semiconductor protection Test equipment
Request a Quote
Description
Description High breaking capacity Current ratings above 12.5 A not China-RoHS compliant Applications Semiconductor protection Test equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12FA 250V is a miniature fuse with a 6.3 x 32 mm ceramic tube, designed for semiconductor protection and test equipment, featuring a super-quick-acting FF characteristic and a rated voltage of 250 VAC. It has a breaking capacity of 200 kA at 250 VAC and operates across a range of 0.1 to 20 A. The fuse meets UL 248-14 standards, is CE and UKCA marked, and complies with RoHS 2011/65/EU and REACH regulations. It has an admissible ambient temperature range of -40 °C to 85 °C and a climatic category of 40/085/56 per IEC 60068-1. Unit weight is 3 g, and it is mounted via a fuseholder or clip. Packaging is in small box packs of 10 pieces. Current ratings above 12.5 A are not China-RoHS compliant.

Datasheet Summary
Powered by GS/AI

The A12FA 250V is a miniature fuse with a 6.3 x 32 mm ceramic tube, designed for semiconductor protection and test equipment, featuring a super-quick-acting FF characteristic and a rated voltage of 250 VAC. It has a breaking capacity of 200 kA at 250 VAC and operates across a range of 0.1 to 20 A. The fuse meets UL 248-14 standards, is CE and UKCA marked, and complies with RoHS 2011/65/EU and REACH regulations. It has an admissible ambient temperature range of -40 °C to 85 °C and a climatic category of 40/085/56 per IEC 60068-1. Unit weight is 3 g, and it is mounted via a fuseholder or clip. Packaging is in small box packs of 10 pieces. Current ratings above 12.5 A are not China-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC - A12FA 250V - SCHURTER Inc
Santa Rosa, CA, United States
Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC
A12FA 250V
Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC A12FA 250V
Description High breaking capacity Current ratings above 12.5 A not China-RoHS compliant Applications Semiconductor protection Test equipment

Description

  • High breaking capacity
  • Current ratings above 12.5 A not China-RoHS compliant

Applications

  • Semiconductor protection
  • Test equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number A12FA 250V
Product Name Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC
Fuse Type Miniature
Fuse Material Ceramic
Mounting

Fuseholder / Clip

Approvals / Standards RoHS; UL; IEC
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2744-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 486-1794-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-1326-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 486-1852-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers