SCHURTER Inc Surface Mount Fuse, 7 x 2.54 mm, Time-Lag T, 125 VAC, 125 VDC MKT

Description
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
Request a Quote
Description
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT is a surface mount time-lag fuse designed for printed circuit board mounting with dimensions of 7 mm in length and 2.54 mm in width, rated for 125 VAC and 125 VDC. It supports reflow and wave soldering, complies with IEC 60127-4, UL 248-14, and CSA22.2 No. 248.14, and meets RoHS, REACH, and China RoHS requirements. The fuse has a breaking capacity of 50 A or 150 A depending on voltage, operates between -55 °C and 85 °C, and has a climatic category of 55/085/56. Unit weight is 0.15 g, and it is packaged in blister tape or on reels with 100 or 1500 pieces per unit. Applications include telecommunications and household appliances.

Datasheet Summary
Powered by GS/AI

The MKT is a surface mount time-lag fuse designed for printed circuit board mounting with dimensions of 7 mm in length and 2.54 mm in width, rated for 125 VAC and 125 VDC. It supports reflow and wave soldering, complies with IEC 60127-4, UL 248-14, and CSA22.2 No. 248.14, and meets RoHS, REACH, and China RoHS requirements. The fuse has a breaking capacity of 50 A or 150 A depending on voltage, operates between -55 °C and 85 °C, and has a climatic category of 55/085/56. Unit weight is 0.15 g, and it is packaged in blister tape or on reels with 100 or 1500 pieces per unit. Applications include telecommunications and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, 7 x 2.54 mm, Time-Lag T, 125 VAC, 125 VDC - MKT - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, 7 x 2.54 mm, Time-Lag T, 125 VAC, 125 VDC
MKT
Surface Mount Fuse, 7 x 2.54 mm, Time-Lag T, 125 VAC, 125 VDC MKT
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances

Description

  • Low Breaking Capacity
  • Directly solderable on printed circuit boards

Applications

  • Telecom
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number MKT
Product Name Surface Mount Fuse, 7 x 2.54 mm, Time-Lag T, 125 VAC, 125 VDC
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology);

PCB,SMT

Approvals / Standards RoHS; UL; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2756-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers
Fuses - 486-1840-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 486-2564-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Fuses - 486-1222-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers