SCHURTER Inc Electrical, Specialty Fuses 8020.2062

Description
20A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
20A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2062-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2062-ND
Electrical, Specialty Fuses 486-8020.2062-ND
20A 275V AC 1kV DC Fuse Cartridge Bolt Mount

20A 275V AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 20A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8061 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 20A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8061
Cartridge Fuse, 20A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8061
CARTRIDGE FUSE, 20A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 20A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2062
Circuit Protection - Electrical, Specialty Fuses 8020.2062
FUSE CARTRIDGE 20A 275VAC/1KVDC

FUSE CARTRIDGE 20A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2062-ND 75AH8061 8020.2062
Product Name Electrical, Specialty Fuses Cartridge Fuse, 20A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details