SCHURTER Inc Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Description Design 4.2x3.2 mm SMT mounting tactile Unique Selling Proposition Microminiature size 4.2x3.2 mm Low profile 2.5mm height High number of cycles Reliable tactile feedback | |
| Description Mechanical double pole switch with stroke MO (Momentary) With or without illumination Small installation depth With torsion protection for easier positioning Solder terminal Indicator elements in identical design as... | |
| Description Mechanical switch with stroke LA (Latching) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Protection class IP65 frontside... | |
| Description Mechanical switch with stroke MO (Momentary) RGB illumination With torsion protection for easier positioning M12-8 pins Easy and fast installation Unique Selling Proposition Attractive tactile feedback High quality materials... | |
| Description Mechanical switch with stroke MO (Momentary) With or without illumination Small installation depth With torsion protection for easier positioning Solder terminal Indicator elements in identical design as push buttons... | |
| Description Mechanical switch with stroke MO (Momentary) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Indicator elements in identical... | |
| Description Momentary action switch available in version square or round in different colours High lifetime with 5 million actuations Front and rear tested to degree of protection IP65 Solder terminals... | |
| Description Momentary action switch available in version square or round in different colours High-quality gold and silver contacts Ideal switch for applications with multiple key points Solder terminals Unique Selling... | |
| Description Switches are possible with different heights Design 6x6 mm Solder terminals Variants: LSH, LSG,. LPH, LPV, LPS Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life... | |
| Description Switches are possible with different heights High-quality gold and silver contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time | |
| Description Switches are possible with different heights High-quality gold contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time |