SCHURTER Inc Fuses 8020.5075.PT

Description
"5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3037-ND - DigiKey
Thief River Falls, MN, United States
"5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, 5A, Fast Acting; Fuse Current Schurter - 29Y3418 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 5A, Fast Acting; Fuse Current Schurter
29Y3418
Fuse, Axial, 5A, Fast Acting; Fuse Current Schurter 29Y3418
FUSE, AXIAL, 5A, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 5A, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5075.PT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5075.PT
Circuit Protection - Fuses 8020.5075.PT
FUSE CERAMIC 5A 500VAC 3AB 3AG

FUSE CERAMIC 5A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3037-ND 29Y3418 8020.5075.PT
Product Name Fuses Fuse, Axial, 5A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002625286 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers