SCHURTER Inc Datasheets for AC Power Cords

AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country.
AC Power Cords: Learn more

Product Name Notes
Description 1 Function: Power Cord, Protection class I Pin temperature 60 °C custom specific versions on request
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C Dismantling length: 40mm
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C Hospital grade custom specific versions on request
Description 1 Function: Power Cord, Protection class II, Pin temperature 70 °C, custom specific versions on request
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Description 1 Function: Power Supply Cord, Protection class I Pin temperature 70 °C with fuse 5 A custom specific versions on request
Description 1 Function: Power Supply Cord, Protection class I, Pin temperature 70 °C, custom specific versions on request
Description 1 Function: Power Supply Cord, Protection class I Pin temperature 105 °C Dismantling length: 45mm custom specific versions on request
Description 1 Function: Power Supply Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Description 1 Function Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Description 1 Function Power Cord, Protection class I Pin temperature 70 °C Dismantling length: 50 mm custom specific versions on request
Description 1 Function Power Supply Cord, Protection class I, Pin temperature 70 °C, custom specific versions on request
Description 1 Function Power Supply Cord, Protection class I Pin temperature 70 °C Dismantling length 50 mm, 10 mm stripped with fuse 13 A
Description Appliance inlet/-outlet, Protection class I Pin temperature 70 °C custom specific versions on request
Description Interconnection Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Quick connect or solid wire IDC line terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor...
Description Power Cord, Protection class I Pin temperature 155 °C custom specific versions on request
Description Power Cord, Protection class I Pin temperature 70 °C
Description Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Description Power Cord, Protection class II Pin temperature 60 °C custom specific versions on request
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system Meets the Hospital Grade requirements of UL 817
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 28 mm, 7 mm semi-stripped
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm semi-stripped
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm stripped
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Meets the Hospital Grade requirements of UL 817
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system with fuse 10 A
Description Power Supply Cord / Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Description Power Supply Cord / Interconnection Cord Protection class II, Pin temperature 70 °C Cable
Description Power Supply Cord, Protection class I Pin temperature 70 °C with fuse 13 A custom specific versions on request
Description Power Supply Cord, Protection class II, Pin temperature 60 °C, custom specific versions on request
Description Power Supply Cord, Pin temperature 70 °C Protection class I Hospital grade custom specific versions on request
Description Protection class I Pin temperature 70 °C Dismantling length 40 mm custom specific versions on request
Description Stand alone module 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered