SCHURTER Inc Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C PFHT

Description
Description Operating temperature range up to 125 °C Applications Overcurrent protection at operating temperature over 85 °C
Request a Quote
Description
Description Operating temperature range up to 125 °C Applications Overcurrent protection at operating temperature over 85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHT is a surface mount PTC fuse designed for overcurrent protection, suitable for applications operating at temperatures above 85 °C. It features a maximum voltage rating of 16 VDC and can handle currents between 1.36 A and 1.6 A. The fuse operates effectively within a temperature range of -40 °C to 125 °C, making it versatile for various environments. It has a maximum fault current rating of 100 A and is compliant with several international standards, including IEC/UL 62368-1. The PFHT is available in two footprints, 2920 and 3425, and is constructed with tin-plated brass terminals. It is packaged in tape for easy handling during assembly.

Datasheet Summary
Powered by GS/AI

The PFHT is a surface mount PTC fuse designed for overcurrent protection, suitable for applications operating at temperatures above 85 °C. It features a maximum voltage rating of 16 VDC and can handle currents between 1.36 A and 1.6 A. The fuse operates effectively within a temperature range of -40 °C to 125 °C, making it versatile for various environments. It has a maximum fault current rating of 100 A and is compliant with several international standards, including IEC/UL 62368-1. The PFHT is available in two footprints, 2920 and 3425, and is constructed with tin-plated brass terminals. It is packaged in tape for easy handling during assembly.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C - PFHT - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C
PFHT
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C PFHT
Description Operating temperature range up to 125 °C Applications Overcurrent protection at operating temperature over 85 °C

Description

  • Operating temperature range up to 125 °C

Applications

  • Overcurrent protection at operating temperature over 85 °C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number PFHT
Product Name Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8416CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1333-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 486-0031.8509DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1979-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers