15A 275V AC 1kV DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 15A 275VAC/1KVDC
CARTRIDGE FUSE, 15A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-8020.2081-ND | 8020.2081 | 75AH8067 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Cartridge Fuse, 15A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter |
| Fuse Type | Automotive; Blade | ||
| Mounting | Bolt Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Current | 15 amps | 15 amps | 15 amps |