SCHURTER Inc Circuit Protection - Fuses 7030.332

Description
FUSE GLASS 1A 220VAC 125VDC 5X20
Datasheet
Description
FUSE GLASS 1A 220VAC 125VDC 5X20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
7030.3320
Circuit Protection - Fuses 7030.3320
FUSE GLASS 1A 220VAC 125VDC 5X20

FUSE GLASS 1A 220VAC 125VDC 5X20

Supplier's Site
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Schurter - 42H5569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Schurter
42H5569
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Schurter 42H5569
FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:220V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:D1TD Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:220V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:D1TD Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 7030.3320 42H5569
Product Name Circuit Protection - Fuses Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Schurter
Operating Temperature -40 to 70 C (-40 to 158 F)
Rated Voltage 220 volts 220 volts
Rated Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002625117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers