SCHURTER Inc Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Product Name Notes
Description Clip-material: bronze or brass Fuse block accepts 5x20 or 6.3x32 fuse-links
Description Clip-material: bronze or brass Optional covers, see accessories
Description Compact design Heading with fingergrip and slotted available Degree of protection IP67 available White color available on request Applications Household appliances Medical Equipment
Description Compact design Horizontal style Heading with fingergrip and slotted available Applications Household appliances Medical Equipment
Description Compact design Mounting from rear-side Degree of protection IP67 available Applications Household appliances Medical Equipment
Description Compact design Vertical style Heading with fingergrip and slotted available Applications Household appliances Medical Equipment
Description For appliances in unattended use Fulfills increased glow wire requirements acc. IEC 60335-1 Unique Selling Proposition Available for all your assembly cases in THT, SMT and THR Suitable for...
Description For appliances in unattended use Fulfills increased glow wire requirements acc. IEC 60335-1 Unique Selling Proposition Suitable for fully automated PCB assembling Available with blister tape packaging Reflow capable...
Description For PCB mounting (THT) Compact design Vertical style Unique Selling Proposition Excellent power to size ratio Applications Industrial appliances Household appliances Medical Equipment
Description Fuse inserter, extractor and cover in one component Compact and cost-effective design Terminal marking optional possible Touch-safe according to IP20 Captive fuse Designed for use with CSO clips only...
Description Fuseholder for 500 VAC (according to IEC) or 1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400...
Description Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400...
Description Fuseholder for 500 VAC applications 5x20: 3.2W / 6.3x32: 4W Applications Equipment with three-phase supply (400 VAC)
Description Fuseholder for 500 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Applications Equipment with three-phase supply (400 VAC) Applications with rated current up...
Description Fuseholder for 600 VAC applications and high rated power acceptance Tool required to exchange the fuse Unique Selling Proposition Fuseholder for high performance applications High power to size ratio...
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance...
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High protection class IP67 Easy, stepless...
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment...
Description Inline Fuseholder Applications Automotive applications/afterma rket Audio aftermarket Lighting aftermarket
Description IP68 from front-side Screw type fuse carrier
Description Kinked or straight PCB-terminals Horizontal style
Description Kinked or straight PCB-terminals Horizontal style Compact size
Description Kinked or straight PCB-terminals Vertical style
Description Mountable on 35 mm DIN-Rail Easy installation and removal of fuses For Fuses up to 100 kA Interrupting Rating Applications Combiner Boxes in Photovoltaic Systems
Description Optional covers, see accessories
Description Optional covers, see accessories 10 piece strip manually separable
Description Panel Thickness 0.75 - 3.0 mm, Snap-in
Description Panel Thickness 1.0 - 3.0 mm, Snap stepless Compact design White color available on request Applications Household appliances Medical Equipment
Description Press-fit mount, secured with potting compound on the rear side Compact design Degree of protection IP67 available White color available on request Applications Household appliances Medical Equipment
Description Quick-conntect or solder terminals
Description Quick-conntect or solder terminals Applications Medical Equipment
Description Screw type fuse carrier
Description Screw type fuse carrier Unique Selling Proposition Completely sealed from front and back side (IP67) Protection against temporary submergence Compact design
Description Screw type fuse carrier Unique Selling Proposition Fuseholder with high rated power acceptance Panel thickness up to 8 mm
Description Screw type fuse carrier Unique Selling Proposition Protection against water jets Compact design
Description Screw type fuse carrier Unique Selling Proposition Very compact size Robust construction for harsh environment High ingress protection rating Qualified for high altitude operation Applications Applications where high reliability...
Description Shocksafe Category PC1
Description Shocksafe Category PC1 Vertical style
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment
Description Solder mounting Unique Selling Proposition Unique 600 VAC/VDC and 32 A Minimal power loss due to strong clamping force Applications Photovoltaic Applications for high currents and voltages Equipment with...
Description Solder, screw or rivet mounting Suitable gPV fuse link ASO 10.3x38 Unique Selling Proposition Designed for high rated voltages Excellent price-performance ratio Low mounting height Applications Photovoltaic applications Industrial...
Description Solder/screw/rivet mounting For photovoltaic and other DC applications Suitable gPV fuse link ASO 10.3x38 Unique Selling Proposition Special copper alloy material for high efficiency Very low contact resistance Minimal...
Description Suitable for SMD fuse-links OMF 63/OMF 125/OMT 125 Assembled Fuseholder [bestueckt]
Description Through hole mounting
Description Through hole mounting Applications Combiner Boxes in Photovoltaic Systems
Description Through hole mounting Fuseholder to Microfuses
Description Through hole mounting Horizontal mount
Description Vertical style IP40 / IP54 from frontside
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 54