SCHURTER Inc Cartridge Fuses 8020.5066

Description
Schurter 8020.5066 Cartridge Fuse
Request a Quote Datasheet
Description
Schurter 8020.5066 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 577307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
577307
Cartridge Fuses 577307
Schurter 8020.5066 Cartridge Fuse

Schurter 8020.5066 Cartridge Fuse

Supplier's Site
Fuses - 486-8020.5066-ND - DigiKey
Thief River Falls, MN, United States
"630mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"630mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.63A, 500V; Blow Characteristic Schurter - 84AC6150 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.63A, 500V; Blow Characteristic Schurter
84AC6150
Cartridge Fuse, Fast Acting, 0.63A, 500V; Blow Characteristic Schurter 84AC6150
CARTRIDGE FUSE, FAST ACTING, 0.63A, 500V; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.63A, 500V; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
8020.5066
Circuit Protection - Fuses 8020.5066
FUSE CERM 630MA 500VAC/VDC 3AB

FUSE CERM 630MA 500VAC/VDC 3AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 577307 486-8020.5066-ND 84AC6150 8020.5066
Product Name Cartridge Fuses Fuses Cartridge Fuse, Fast Acting, 0.63A, 500V; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Rated Voltage 500 volts 500 volts 500 volts
Rated Current 0.6300 amps 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1218-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details