SCHURTER Inc Electrical, Specialty Fuses 8020.2094

Description
40A 275V AC 800V DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
40A 275V AC 800V DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2094-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2094-ND
Electrical, Specialty Fuses 486-8020.2094-ND
40A 275V AC 800V DC Fuse Cartridge Through Hole

40A 275V AC 800V DC Fuse Cartridge Through Hole

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2094
Circuit Protection - Electrical, Specialty Fuses 8020.2094
FUSE CARTRIDGE 40A 275VAC/800VDC

FUSE CARTRIDGE 40A 275VAC/800VDC

Supplier's Site
Cartridge Fuse, 40A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter - 75AH8075 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 40A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter
75AH8075
Cartridge Fuse, 40A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter 75AH8075
CARTRIDGE FUSE, 40A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 40A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.2094-ND 8020.2094 75AH8075
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, 40A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter
Fuse Type Automotive
Mounting Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers