Schurter 8020.5077 Cartridge Fuse
"8A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 8A 500VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 8A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2693877 | 486-3040-ND | 8020.5077 | 29Y3421 |
| Product Name | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 500Vac; Blow Characteristic Schurter |
| Fuse Material | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Current | 8 amps | 8 amps | 8 amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |